Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PilotBoard keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PilotBoard
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64390
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5589
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 22 Apr 2019 21:22:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Kensington 5-Year Warranty and free technical support.
Long product name Kensington PilotBoard keyboard RF Wireless :
The short editorial description of Kensington PilotBoard keyboard RF Wireless

PilotBoard Laser Wireless Desktop Set
More>>>
Short summary description Kensington PilotBoard keyboard RF Wireless:
This short summary of the Kensington PilotBoard keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PilotBoard, Wireless, RF Wireless, Mouse included

Long summary description Kensington PilotBoard keyboard RF Wireless:
This is an auto-generated long summary of Kensington PilotBoard keyboard RF Wireless based on the first three specs of the first five spec groups.

Kensington PilotBoard. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:01:02
Testseek has collected 6 expert reviews for Kensington PilotBoard keyboard RF Wireless and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-27 17:01:00
Kensington’s new PilotBoard keyboard and mouse set proved to be a pleasant surprise. The keyboard is neatly designed in black and silver, and has a comfortable padded wrist-rest running along the front edge. It’s also packed with extra keys an...
Good Attractive design, lots of control keys and buttons...
Bad Limited freedom to re-program keys...
Bottom line The PilotBoard is certainly capable - its only disappointment is that the PilotBoard doesnt give you as much freedom to reprogram the function keys as the rival Microsoft offering...
80%
gadgetspeak.com
Updated:
2011-09-27 17:01:00
Published in...
88%
brighthub.com
Updated:
2011-09-27 17:01:00
I wanted the Kensington PilotBoard Laser Wireless Desktop Set because my room is already a wire labyrinth. I figured the wireless Keyboard and Mouse set would lessen the wire web that is already starting to take over the room. I was right, but the wir...
40%
v3.co.uk
Updated:
2011-09-27 17:01:00
This Kensington Pilotboard Laser Wireless desktop set sits squarely in the middle of the market - its better built than the cheap low-end keyboards and mice, but doesnt have the extra features of the higher-end devices such as the Microsoft Wireless...
80%
marnscda.com
Updated:
2011-09-27 17:01:00
Kensington "PilotBoard" Multimedia Keyboard 10/23/05 Today we will be looking at another product from Kensington. This time we got our hands on one of their low coast Multimedia Keyboards, The ?PilotBoard?. This unit is designed with two thi...
83%
Computerpoweruser.com
Updated:
2011-09-27 17:01:01
Until recently Kensington stuck to slim, streamlined keyboards that let users reclaim some of their precious desk space. In fact, Kensington even named a keyboard line Slim Type. The boards boasted trim figures because Kensington shunned the huge mult...
0%
Show all
Customer service details