location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ValuMouse® mouse USB Type-A + PS/2 Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ValuMouse®
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64381
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington ValuMouse® mouse USB Type-A + PS/2 Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
  • - 1.5 m
Warranty: Kensington 5-Year Warranty and free technical support.
Long product name Kensington ValuMouse® mouse USB Type-A + PS/2 Optical :
The long product name of Kensington ValuMouse® mouse USB Type-A + PS/2 Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ValuMouse® Optical
More>>>
Kensington ValuMouse® mouse USB Type-A + PS/2 Optical:
The official description of Kensington ValuMouse® mouse USB Type-A + PS/2 Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"Smooth" doesn't begin to describe it

Optical technology ensures maximum accuracy and precision, and it will work with your computer, right out of the box -- guaranteed!

Features

- Optical technology for accuracy and control.
- Scroll wheel quickly moves through long documents or Web pages.
- Comfortable shape for right- handed or left-handed users.
- USB and PS/2 connections.
- Guaranteed compatibility with PCs and USB Macs.

Short summary description Kensington ValuMouse® mouse USB Type-A + PS/2 Optical:
This short summary of the Kensington ValuMouse® mouse USB Type-A + PS/2 Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington ValuMouse®, Optical, USB Type-A + PS/2

Long summary description Kensington ValuMouse® mouse USB Type-A + PS/2 Optical:
This is an auto-generated long summary of Kensington ValuMouse® mouse USB Type-A + PS/2 Optical based on the first three specs of the first five spec groups.

Kensington ValuMouse®. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Ergonomics
Cable length
1.5 m
Plug and Play
Yes
System requirements
Mac operating systems supported
Yes
Other features
Mouse dimensions (WxDxH)
57 x 101 x 51 mm