Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PilotBoard Wireless Desktop (DE) keyboard USB + PS/2 Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PilotBoard Wireless Desktop (DE)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64379DE
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7374
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington PilotBoard Wireless Desktop (DE) keyboard USB + PS/2 Blue :
The short editorial description of Kensington PilotBoard Wireless Desktop (DE) keyboard USB + PS/2 Blue

Wireless multimedia navigation for PC and Mac
More>>>
Kensington PilotBoard Wireless Desktop (DE) keyboard USB + PS/2 Blue:
The official marketing text of Kensington PilotBoard Wireless Desktop (DE) keyboard USB + PS/2 Blue as supplied by the manufacturer

Kensington's PilotBoard Wireless Desktop combines one-touch multimedia functionality and space-saving design. Keyboard includes versatile zoom/scroll wheel and hot keys. Pilot Mouse features QuickRF™ wireless technology and DiamondEye™ optical technology. USB and PS2 connectivity. Black keyboard and mouse with detachable wrist rest. 5-year limited warranty and free technical support.

Features
- Sleek wireless multimedia keyboard and optical mouse combine one-touch functionality and space-saving design.
- Convenient side wheel accurately zooms or scrolls in Microsoft® Office applications.
- Window® "user switch" key provides instant transition between multiple users.
- Innovative "F" hot key toggles between standard "F" key functions and alternative time saving functions.
- Comfortable PilotMouse optical mouse features QuickRF™ wireless technology and DiamondEye™ optical technology.
- Detachable wrist rest supports the hand for hours of computing comfort.
- Works with either USB or PS2 to provide all functions required by both PC and Mac.

Short summary description Kensington PilotBoard Wireless Desktop (DE) keyboard USB + PS/2 Blue:
This short summary of the Kensington PilotBoard Wireless Desktop (DE) keyboard USB + PS/2 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PilotBoard Wireless Desktop (DE), Wired, USB + PS/2, Blue, Mouse included

Long summary description Kensington PilotBoard Wireless Desktop (DE) keyboard USB + PS/2 Blue:
This is an auto-generated long summary of Kensington PilotBoard Wireless Desktop (DE) keyboard USB + PS/2 Blue based on the first three specs of the first five spec groups.

Kensington PilotBoard Wireless Desktop (DE). Connectivity technology: Wired, Device interface: USB + PS/2. Product colour: Blue. Mouse included

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB + PS/2
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Mouse
Mouse included *
A mouse is included with this product.
Yes
Movement detection technology
Optical
Mouse
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
489 x 31.75 x 222.25 mm
Keyboard weight
795 g
Other features
Internal
The product is built in.
No
Customer service details
X