location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington MicroSaver® DS cable lock 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroSaver® DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64347
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Kensington Limited Lifetime Warranty.
Long product name Kensington MicroSaver® DS cable lock 1.83 m :
The long product name of Kensington MicroSaver® DS cable lock 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MicroSaver® DS Custom Notebook Lock - Master Access
More>>>
Kensington MicroSaver® DS cable lock 1.83 m:
The official description of Kensington MicroSaver® DS cable lock 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most secure lock from Kensington!

Losing your notebook is unthinkable. Protect your computer with incomparable security, the disc lock. The most advanced disc locking technology is featured with carbon tempered steel core cable, external braided steel sheath, and patented T-bar locking mechanism that attaches to the standard Kensington security slot found in 99% of notebook and computer devices. The Master Access solution gives each user their own key and gives the IT manager a master key to open all locks.

Features

- Advanced, nearly impenetrable disc-lock technology.
- 3 layers of cable strength: carbon tempered steel core, aircraft-grade steel cable, external steel braided sheath.
- Exceeds industry security lock standards.
- Patented T-bar locking mechanism provides superior lock strength and theft protection.
- Easy to install and use to protect high security computer devices.
- Fits in the standard Kensington security slot found in 99% of notebooks, and also many CPUs, flat panel monitors, projectors, printers, docking stations, tablet PCs and other devices.
- Online key registration available to replace lost keys.
- Ships with 2 Master keys for IT manager, 2 User keys per lock.

Short summary description Kensington MicroSaver® DS cable lock 1.83 m:
This short summary of the Kensington MicroSaver® DS cable lock 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington MicroSaver® DS, 1.83 m

Long summary description Kensington MicroSaver® DS cable lock 1.83 m:
This is an auto-generated long summary of Kensington MicroSaver® DS cable lock 1.83 m based on the first three specs of the first five spec groups.

Kensington MicroSaver® DS. Cable length: 1.83 m