Warranty:
Five-year warranty, toll-free technical support, and 90-day no-risk trial.
Long product name Kensington Comfort Type USB Keyboard
:
Superior comfort without relearning how to type!
The long product name of Kensington Comfort Type USB Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Superior comfort without relearning how to type!
More>>>
Kensington Comfort Type USB Keyboard:
The official description of Kensington Comfort Type USB Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This black coloured, USB Comfort Type™ Keyboard employs a unique, Comfort Type key structure that helps encourage proper wrist position while maintaining standard key locations. The result-increased comfort without relearning how to type!
Short summary description Kensington Comfort Type USB Keyboard:
This short summary of the Kensington Comfort Type USB Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Comfort Type USB Keyboard, Wired, USB, Black
Long summary description Kensington Comfort Type USB Keyboard:
This is an auto-generated long summary of Kensington Comfort Type USB Keyboard based on the first three specs of the first five spec groups.
Kensington Comfort Type USB Keyboard. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 104. Product colour: Black