Warranty:
Kensington® unmatched satisfaction guarantee - five-year warranty, toll-free technical support, 90-day no-risk trial.
Long product name Kensington Comfort Type Multimedia keyboard PS/2
:
The long product name of Kensington Comfort Type Multimedia keyboard PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Comfort Type Multimedia Keyboard
More>>>
Kensington Comfort Type Multimedia keyboard PS/2:
The official description of Kensington Comfort Type Multimedia keyboard PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Enhance your computing experience with comfort and control
Enhance your computing experience with unparalleled comfort and control! Get all of the benefits of the Comfort Type key structure while centralizing the controls for your PC's multimedia functions right at your fingertips!
Features
- Comfort Type angled keys for a more comfortable typing position.
- Improved keys increase comfort without relearning layout.
- Hot keys manage multimedia tasks with a touch of a button.
- Detachable palm rest for improved wrist position and comfort.
Short summary description Kensington Comfort Type Multimedia keyboard PS/2:
This short summary of the Kensington Comfort Type Multimedia keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington Comfort Type Multimedia Keyboard, Wired, PS/2
Long summary description Kensington Comfort Type Multimedia keyboard PS/2:
This is an auto-generated long summary of Kensington Comfort Type Multimedia keyboard PS/2 based on the first three specs of the first five spec groups.
Kensington Comfort Type Multimedia Keyboard. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 104