location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Orbit® Optical Trackball
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64327
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - USB Type-A + PS/2
  • - Buttons quantity: 2
  • - 1.83 m
Warranty: Kensington 5-Year Warranty and free technical support.
Long product name Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2 :
The long product name of Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Orbit® Optical Trackball - USB & PS/2
More>>>
Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2:
The official description of Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The comfort of a mouse -- the benefits of an optical trackball

Control your cursor with a simple touch of the finger! The highly accurate Orbit® Optical is as easy to use as a regular mouse, but it stays in one place saving you valuable desk space. The precise optical tracking mechanism is also resistant to dust, reducing the need for regular trackball cleaning.

Features

- DiamondEye™ optical technology for precise tracking and cursor control.
- The comfort of a mouse and the fingertip control of a trackball.
- Uses less arm movement and desk space than a conventional mouse.
- USB and PS/2 connectivity for greater compatibility.

Short summary description Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2:
This short summary of the Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Orbit® Optical Trackball, Optical, USB Type-A + PS/2

Long summary description Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2:
This is an auto-generated long summary of Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2 based on the first three specs of the first five spec groups.

Kensington Orbit® Optical Trackball. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 2

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Buttons quantity *
2
Ergonomics
Cable length
1.83 m
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
-Windows 98, Me, 2000, XP, Macintosh OS 8 & 9 (USB). -Windows 95, 98, Me, NT, 2000, XP,Vista, Macintosh OS 10.1.5 (PS/2).
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 14:07:58
Uk has collected 3 expert reviews for Kensington Orbit® Optical Trackball mouse USB Type-A + PS/2 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-27 14:06:58
The idea, according to the simple, multilingual marketing spiel on the front of the Orbit Trackball box, is 'comfort meeting control'. Having only ever used a trackball in abortive attempts to enjoy the odd Missile Command cabinet, I wasn't entirely su...
Good Good sensitivity, Comfortable, Good button placement...
Bad Wrist rest, Sensitive to dirt...
80%
macobserver.com
Updated:
2014-12-20 02:27:52
Kensington Wireless Mobile TrackballIt works wirelessly, using a USB dongle and two AA batteries which are included. You install the batteries, plug in the dongle to a convenient USB port, and the mouse is ready to go. There are no drivers involved.It fea...
Good Well designed trackball mouse, easy to use, 5 year warranty.
Bad None identified...
80%
Country Distributor
United States 1 distributor(s)