location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Desktop MicroSaver® cable lock 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop MicroSaver®
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64188
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Kensington Limited Lifetime Warranty.
Long product name Kensington Desktop MicroSaver® cable lock 1.83 m :
The long product name of Kensington Desktop MicroSaver® cable lock 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop MicroSaver® - Master Access
More>>>
Kensington Desktop MicroSaver® cable lock 1.83 m:
The official description of Kensington Desktop MicroSaver® cable lock 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Safeguard your entire desktop computer system

Easy-to-install Desktop MicroSaver® serves as a strong physical and visual deterrent to theft to protect all your equipment. Secures up to three pieces of computer or office equipment. Steel cable daisy chains individual items together, or anchors everything to one location. Specially designed security plates bond to equipment or desktop surfaces. The Master Access solution gives each user their own key and gives the IT manager a master key to open all locks.

Features

- Cable and lock secure desktop computers and other valuable office hardware.
- Plates adhere to existing office equipment.
- Dome-shaped plates resist wrenching, hammering and prying; withstands 750 lbs of pull strength.
- 6-ft steel cable daisy chains individual items together.
- Online key code registration to replace lost keys.

Short summary description Kensington Desktop MicroSaver® cable lock 1.83 m:
This short summary of the Kensington Desktop MicroSaver® cable lock 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Desktop MicroSaver®, 1.83 m

Long summary description Kensington Desktop MicroSaver® cable lock 1.83 m:
This is an auto-generated long summary of Kensington Desktop MicroSaver® cable lock 1.83 m based on the first three specs of the first five spec groups.

Kensington Desktop MicroSaver®. Cable length: 1.83 m