location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington MicroSaver® Custom Notebook Lock cable lock 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroSaver® Custom Notebook Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64186
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Kensington Limited Lifetime Warranty.
Long product name Kensington MicroSaver® Custom Notebook Lock cable lock 1.83 m :
The long product name of Kensington MicroSaver® Custom Notebook Lock cable lock 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MicroSaver® Custom Notebook Lock - Master Access
More>>>
Kensington MicroSaver® Custom Notebook Lock cable lock 1.83 m:
The official description of Kensington MicroSaver® Custom Notebook Lock cable lock 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Master Access allows one master key to open all locks

The Custom Keyed MicroSaver® is the most popular option for any business or institution. Custom keyed solutions give you more control over equipment while safeguarding employees from notebook and data theft. Custom keyed options also protect against down-time caused by lost keys. The Master Access solution gives each user their own key and gives the IT manager a master key to open all locks.

Features

- Super-strong, steel composite cable with carbon tempered steel core.
- Locks into the standard Kensington security slot found in 99% of notebooks, and many flat panel monitors, CPUs, projectors, printers, docking stations, tablet PCs, and other devices.
- Built-in defense system guards against lock tampering.
- Patented T-bar lock provides superior lock strength and theft protection.
- Sleek styling and design won't block notebook ports or lift a notebook off the desk.
- Online key code registration to replace lost keys.
- Ships with 2 Master keys for IT manager, 2 User keys per lock.

Short summary description Kensington MicroSaver® Custom Notebook Lock cable lock 1.83 m:
This short summary of the Kensington MicroSaver® Custom Notebook Lock cable lock 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington MicroSaver® Custom Notebook Lock, 1.83 m

Long summary description Kensington MicroSaver® Custom Notebook Lock cable lock 1.83 m:
This is an auto-generated long summary of Kensington MicroSaver® Custom Notebook Lock cable lock 1.83 m based on the first three specs of the first five spec groups.

Kensington MicroSaver® Custom Notebook Lock. Cable length: 1.83 m