location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington NOTEBOOK TRAVELLER PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOTEBOOK TRAVELLER PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64074 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name Kensington NOTEBOOK TRAVELLER PC Black :
The long product name of Kensington NOTEBOOK TRAVELLER PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NOTEBOOK TRAVELLER PC DELUXE
More>>>
Kensington NOTEBOOK TRAVELLER PC Black:
The official description of Kensington NOTEBOOK TRAVELLER PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington PC Deluxe carrying case provides all-day carrying comfort in an elegant briefcase design. The EasyGrip handle is both comfortable to hold and reinforced with rivets for added protection and strength. The case features a padded computer compartment and numerous inside pockets that hold both business and computing accessories. Protection comes from foam padding, a sturdy wire frame, self repairing zippers, and industrial rivets to maximize durability and strength. Like all Kensington cases, the PC Deluxe represents the highest standards in computer cases today.

Short summary description Kensington NOTEBOOK TRAVELLER PC Black:
This short summary of the Kensington NOTEBOOK TRAVELLER PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington NOTEBOOK TRAVELLER PC, Black, 387 x 305 x 108 mm

Long summary description Kensington NOTEBOOK TRAVELLER PC Black:
This is an auto-generated long summary of Kensington NOTEBOOK TRAVELLER PC Black based on the first three specs of the first five spec groups.

Kensington NOTEBOOK TRAVELLER PC. Product main colour: Black. Dimensions (WxDxH): 387 x 305 x 108 mm

Features
Product main colour *
Black
Other features
Dimensions (WxDxH)
387 x 305 x 108 mm
Brand Image Product code Product Stock Price from
Targus CNP1 laptop case 40.6 cm (16") Messenger case Black Targus CNP1 laptop case 40.6 cm (16") Messenger case Black
(show image)
CNP1 CNP1 0.00
(excl. VAT)
0 (incl. VAT)