location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Memory Foam Mouse Wrist Pillow - Red wrist rest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Foam Mouse Wrist Pillow - Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62818
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Memory Foam Mouse Wrist Pillow - Red wrist rest :
The long product name of Kensington Memory Foam Mouse Wrist Pillow - Red wrist rest. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Memory Foam Mouse Wrist Pillow - Red
More>>>
Kensington Memory Foam Mouse Wrist Pillow - Red wrist rest:
The official description of Kensington Memory Foam Mouse Wrist Pillow - Red wrist rest as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Memory foam supports the wrist in hypoallergenic comfort by cradling it in a neutral position, without pressure points or restricted motion. Its large support area distributes pressure without restricting movement. Rigid non-skid base keeps wrist rest firmly in place. Mousing platform is non-glossy for superior optical mouse performance.

- Memory foam (viscoelastic) provides maximum support to help relieve wrist discomfort
- Rigid non-skid base keeps wrist rest firmly in place
- Red lycra cover repels sweat and dirt to stay soft
- Non-glossy mousing platform for superior optical mouse performance
- Temperature and pressure-sensitive foam molds to the body?s contours
- Large rest surface eliminates pressure points to improve comfort
- Hypoallergenic comfort for sensisitive skin.

Short summary description Kensington Memory Foam Mouse Wrist Pillow - Red wrist rest:
This short summary of the Kensington Memory Foam Mouse Wrist Pillow - Red wrist rest data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Memory Foam Mouse Wrist Pillow - Red, Red, 227 mm, 318.5 mm, 30.6 mm, 227 x 318.5 x 30.6 mm

Long summary description Kensington Memory Foam Mouse Wrist Pillow - Red wrist rest:
This is an auto-generated long summary of Kensington Memory Foam Mouse Wrist Pillow - Red wrist rest based on the first three specs of the first five spec groups.

Kensington Memory Foam Mouse Wrist Pillow - Red. Product colour: Red. Width: 227 mm, Depth: 318.5 mm, Height: 30.6 mm

Features
Product colour
Red
Weight & dimensions
Width
227 mm
Weight & dimensions
Depth
318.5 mm
Height
30.6 mm
Dimensions (WxDxH)
227 x 318.5 x 30.6 mm