Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Guardian® 15ft surge protector 6 AC outlet(s) 4.57 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Guardian® 15ft
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62668
Category
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7586
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Kensington Limited Lifetime Warranty.
Long product name Kensington Guardian® 15ft surge protector 6 AC outlet(s) 4.57 m :
The short editorial description of Kensington Guardian® 15ft surge protector 6 AC outlet(s) 4.57 m

Guardian® 15 Ft Cord
More>>>
Short summary description Kensington Guardian® 15ft surge protector 6 AC outlet(s) 4.57 m:
This short summary of the Kensington Guardian® 15ft surge protector 6 AC outlet(s) 4.57 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Guardian® 15ft, 420 J, 6 AC outlet(s), 4.57 m, UL, CSA

Long summary description Kensington Guardian® 15ft surge protector 6 AC outlet(s) 4.57 m:
This is an auto-generated long summary of Kensington Guardian® 15ft surge protector 6 AC outlet(s) 4.57 m based on the first three specs of the first five spec groups.

Kensington Guardian® 15ft. Surge energy rating: 420 J, AC outlets quantity: 6 AC outlet(s). Cable length: 4.57 m. Certification: UL, CSA

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details