location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartSockets® Table Top 6 AC outlet(s) 4.87 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartSockets® Table Top
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62634
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Kensington Limited Lifetime Warranty.
Long product name Kensington SmartSockets® Table Top 6 AC outlet(s) 4.87 m :
The long product name of Kensington SmartSockets® Table Top 6 AC outlet(s) 4.87 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartSockets® Table Top Surge Suppressor
More>>>
Kensington SmartSockets® Table Top 6 AC outlet(s) 4.87 m:
The official description of Kensington SmartSockets® Table Top 6 AC outlet(s) 4.87 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get surge protection for meetings

Make sure your electronics (along with everyone else's) are protected from power surges at your next meeting. The innovative design of SmartSockets® Table Top makes it easy to offer protection without a lot of clutter.

Features

- Eliminate power cord clutter in meetings and conferences.
- Circular design has plenty of room for up to 6 AC adapters.
- Color-coded rings and matching cord labels quickly identify connections.
- Long power cord reaches the center of the room.
- Universal compatibility.Properly grounded 3-proxy electrical outlet.

Short summary description Kensington SmartSockets® Table Top 6 AC outlet(s) 4.87 m:
This short summary of the Kensington SmartSockets® Table Top 6 AC outlet(s) 4.87 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartSockets® Table Top, 1500 J, 6 AC outlet(s), 4.87 m, 165 x 165 x 44 mm

Long summary description Kensington SmartSockets® Table Top 6 AC outlet(s) 4.87 m:
This is an auto-generated long summary of Kensington SmartSockets® Table Top 6 AC outlet(s) 4.87 m based on the first three specs of the first five spec groups.

Kensington SmartSockets® Table Top. Surge energy rating: 1500 J, AC outlets quantity: 6 AC outlet(s). Cable length: 4.87 m. Dimensions (WxDxH): 165 x 165 x 44 mm

Power
Surge energy rating *
1500 J
AC outlets quantity *
6 AC outlet(s)
Weight & dimensions
Cable length *
4.87 m
Other features
Dimensions (WxDxH)
165 x 165 x 44 mm