location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Guardian® Basic Strip 6 AC outlet(s) 0.91 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Guardian® Basic Strip
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62630
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Kensington Limited Lifetime Warranty.
Long product name Kensington Guardian® Basic Strip 6 AC outlet(s) 0.91 m :
The long product name of Kensington Guardian® Basic Strip 6 AC outlet(s) 0.91 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Guardian® Basic Strip - 6 outlets
More>>>
Kensington Guardian® Basic Strip 6 AC outlet(s) 0.91 m:
The official description of Kensington Guardian® Basic Strip 6 AC outlet(s) 0.91 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get basic protection and expand outlets

Power surges and spikes can destroy your equipment and data, but Guardian™ Strips help protect your valuable investments. Be prepared for whatever life throws at you.

Short summary description Kensington Guardian® Basic Strip 6 AC outlet(s) 0.91 m:
This short summary of the Kensington Guardian® Basic Strip 6 AC outlet(s) 0.91 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Guardian® Basic Strip, 70 J, 6 AC outlet(s), 0.91 m, 254 x 38 x 38 mm

Long summary description Kensington Guardian® Basic Strip 6 AC outlet(s) 0.91 m:
This is an auto-generated long summary of Kensington Guardian® Basic Strip 6 AC outlet(s) 0.91 m based on the first three specs of the first five spec groups.

Kensington Guardian® Basic Strip. Surge energy rating: 70 J, AC outlets quantity: 6 AC outlet(s). Cable length: 0.91 m. Dimensions (WxDxH): 254 x 38 x 38 mm

Power
Surge energy rating *
70 J
AC outlets quantity *
6 AC outlet(s)
Weight & dimensions
Cable length *
0.91 m
Other features
Dimensions (WxDxH)
254 x 38 x 38 mm