location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Contour Balance Notebook Case 39.1 cm (15.4") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour Balance Notebook Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62532
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Kensington Contour Balance Notebook Case 39.1 cm (15.4") Messenger case Black :
The long product name of Kensington Contour Balance Notebook Case 39.1 cm (15.4") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Contour Balance Notebook Case
More>>>
Kensington Contour Balance Notebook Case 39.1 cm (15.4") Messenger case Black:
The official description of Kensington Contour Balance Notebook Case 39.1 cm (15.4") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now it's easier than ever to handle your busy day with style and grace. This innovative case includes lightweight microfiber materials and Contour System features for comfort, concealed pockets for organization and DropShield® padding for notebook protection.

Short summary description Kensington Contour Balance Notebook Case 39.1 cm (15.4") Messenger case Black:
This short summary of the Kensington Contour Balance Notebook Case 39.1 cm (15.4") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Contour Balance Notebook Case, Messenger case, 39.1 cm (15.4")

Long summary description Kensington Contour Balance Notebook Case 39.1 cm (15.4") Messenger case Black:
This is an auto-generated long summary of Kensington Contour Balance Notebook Case 39.1 cm (15.4") Messenger case Black based on the first three specs of the first five spec groups.

Kensington Contour Balance Notebook Case. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Messenger case
Product main colour *
Black
Other features
Dimensions (W x D x H) (imperial)
177.8 x 419.1 x 368.3 mm (7 x 16.5 x 14.5")
Weight (imperial)
1.41 kg (3.1 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:01:19
Uk has collected 4 expert reviews for Kensington Contour Balance Notebook Case 39.1 cm (15.4") Messenger case Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-27 15:01:19
This is a great carry case with a character and attitude all of its own...
Good Nice design, hits target market...
Bad Limited number of pockets...
Bottom line This is a great carry case with a character and attitude all of its own...
80%
macworld.com
Updated:
2011-09-27 15:01:19
The look of the Contour Balance is simple, like a cross between a diaper bag and a tote. The external microfiber material, available in black or brown, seems tough enough to endure heavy use with minimal signs of wear. Unfortunately, the pleats, white sticking, and gaudy print accents are all overkill...
80%
the-gadgeteer.com
Updated:
2011-09-27 15:01:19
Julie received an e-mail from Tanya Jeffers of Connecting Point Communications. Tanya requested we review Kensington’s Contour Balance Notebook Case, and see how their cases differ from competitors. I was lucky enough to be selected for the testing an...
Good Durable and comfortable Air-Flo Contour Panel dissipates heat and hugs the body Light interior allows user to quickly find items Deep-quilted, impact-resistant notebook compartment AirBrake ™ bottom cushion protects your computer Organization advant...
Bad Overall color is only available in onyx with white trim...
Bottom line Julie received an e-mail from Tanya Jeffers of Connecting Point Communications. Tanya requested we review Kensington’s Contour Balance Notebook Case, and see how their cases differ from competitors. I was lucky enough to be selected for the testing...
0%
geardiary.com
Updated:
2011-09-27 15:01:19
During Jerry’s and my meeting with Kensington during CES, I had ample opportunity to admire their new Contour Balance line. As described on their site: With lightweight microfiber materials, sleek organization, Contour features to minimize strain, c...
Good Extremely well made; feminine; loads of pockets; made of easy to care for dirt and water repelling materials; detachable and stowable shoulder strap...
Bad I know there are women with 17″ laptops who are looking wistfully at this bag…that’s all I’m going to say!...
0%