location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Contour Traveler Notebook Backpack 39.1 cm (15.4") Messenger case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour Traveler Notebook Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62432
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Contour Traveler Notebook Backpack 39.1 cm (15.4") Messenger case Blue :
The long product name of Kensington Contour Traveler Notebook Backpack 39.1 cm (15.4") Messenger case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Contour Traveler Notebook Backpack
More>>>
Kensington Contour Traveler Notebook Backpack 39.1 cm (15.4") Messenger case Blue:
The official description of Kensington Contour Traveler Notebook Backpack 39.1 cm (15.4") Messenger case Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for efficiency, this backpack has Purpose-Built™pockets for your essentials, an Organizer Grid™ for often-used items and the Contour System for superior comfort. It's the ideal backpack for business professionals.

Short summary description Kensington Contour Traveler Notebook Backpack 39.1 cm (15.4") Messenger case Blue:
This short summary of the Kensington Contour Traveler Notebook Backpack 39.1 cm (15.4") Messenger case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Contour Traveler Notebook Backpack, Messenger case, 39.1 cm (15.4")

Long summary description Kensington Contour Traveler Notebook Backpack 39.1 cm (15.4") Messenger case Blue:
This is an auto-generated long summary of Kensington Contour Traveler Notebook Backpack 39.1 cm (15.4") Messenger case Blue based on the first three specs of the first five spec groups.

Kensington Contour Traveler Notebook Backpack. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Messenger case
Product main colour *
Blue
Other features
Dimensions (W x D x H) (imperial)
190.5 x 368.3 x 457.2 mm (7.5 x 14.5 x 18")
Weight (imperial)
1.18 kg (2.6 lbs)