location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Simply Portable Roller Case Trolley case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Simply Portable Roller Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62199
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Simply Portable Roller Case Trolley case Black :
The long product name of Kensington Simply Portable Roller Case Trolley case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Simply Portable Roller Case
More>>>
Kensington Simply Portable Roller Case Trolley case Black:
The official description of Kensington Simply Portable Roller Case Trolley case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You busy road warriors need the ultimate in mobile organization. Wheels, telescoping handle, three top-loading compartments and DropShield® padding give you the ultimate in organization, comfort, and laptop protection.

Short summary description Kensington Simply Portable Roller Case Trolley case Black:
This short summary of the Kensington Simply Portable Roller Case Trolley case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Simply Portable Roller Case, Trolley case, 3.98 kg

Long summary description Kensington Simply Portable Roller Case Trolley case Black:
This is an auto-generated long summary of Kensington Simply Portable Roller Case Trolley case Black based on the first three specs of the first five spec groups.

Kensington Simply Portable Roller Case. Case type: Trolley case. Weight: 3.98 kg

Features
Case type *
Trolley case
Product main colour *
Black
Weight & dimensions
Weight
3.98 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
63.5 x 330.2 x 304.8 mm
Other features
Dimensions (WxDxH)
215.9 x 342.9 x 419.1 mm
Dimensions (W x D x H) (imperial)
215.9 x 419.1 x 342.9 mm (8.5 x 16.5 x 13.5")
Weight (imperial)
3.98 kg (8.77 lbs)