location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Simply Portable 3 39.1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Simply Portable 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62197
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Simply Portable 3 39.1 cm (15.4") Black :
The long product name of Kensington Simply Portable 3 39.1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Simply Portable Three 15"
More>>>
Kensington Simply Portable 3 39.1 cm (15.4") Black:
The official description of Kensington Simply Portable 3 39.1 cm (15.4") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether youre a weary road warrior looking for a way to carry your office with you, or a busy commuter who needs a reliable, comfortable case, youll find it here. Kensington has a full line of comfortable computer carrying cases to meet your requirements.

- Ideal lightweight three compartment top loading case:to stay expertly organised whilst travelling!
- 2 adjustable 1cm Dropshield padded compartments:one or your Notebook and one or your printer or scanner or other portable device.
- Three-way portability:EasyGrip handle,1cm padded shoulder strap and large attach or wheeled case

Short summary description Kensington Simply Portable 3 39.1 cm (15.4") Black:
This short summary of the Kensington Simply Portable 3 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Simply Portable 3, 39.1 cm (15.4")

Long summary description Kensington Simply Portable 3 39.1 cm (15.4") Black:
This is an auto-generated long summary of Kensington Simply Portable 3 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Kensington Simply Portable 3. Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Notebook compartment dimensions (W x D x H)
280 x 60 x 365 mm
Brand Image Product code Product Stock Price from
Acco

Acco SIMPLY PORTABLE TWO Black
(show image)
62198 SIMPLY PORTABLE TWO 0.00
(excl. VAT)
0 (incl. VAT)
Acco

Acco SKYRUNNER LEATHER
(show image)
62073 SKYRUNNER LEATHER 0.00
(excl. VAT)
0 (incl. VAT)
Acco

Acco SKYRUNNER Black
(show image)
62071 SKYRUNNER 0.00
(excl. VAT)
0 (incl. VAT)
Kensington Simply Portable 2 plus Leather Kensington Simply Portable 2 plus Leather
(show image)
62198 Simply Portable 2 plus Leather
Kensington Simply Portable One 15" 38.1 cm (15") Briefcase Black Kensington Simply Portable One 15" 38.1 cm (15") Briefcase Black
(show image)
62195 Simply Portable One 15"
Kensington SKYRUNNER LEATHER Kensington SKYRUNNER LEATHER
(show image)
62073 SKYRUNNER LEATHER
Kensington SKYRUNNER Kensington SKYRUNNER
(show image)
62071 SKYRUNNER