location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Flat Panel Monitor Stand monitor mount / stand Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flat Panel Monitor Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60046
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896600466 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2022 09:06:11
The date of the most recent change of this product data-sheet in Icecat.
Kensington 60046 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Flat Panel Monitor Stand monitor mount / stand Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 16 kg
  • - Mounting type: Desk
  • - Black
Warranty: 1 Year
Long product name Kensington Flat Panel Monitor Stand monitor mount / stand Desk Black :
The long product name of Kensington Flat Panel Monitor Stand monitor mount / stand Desk Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flat Panel Monitor Stand - Black with SmartFit System
More>>>
Kensington Flat Panel Monitor Stand monitor mount / stand Desk Black:
The official description of Kensington Flat Panel Monitor Stand monitor mount / stand Desk Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gain valuable workspace, organize your desk and position your monitor to the desired height using your individual SmartFit Comfort Color. Platform adjusts from 2.5" to 4.5" above the desk and allows for keyboard storage. Two adjustable shelves holds speakers, PDA cradle, just about anything on your desk. Supports up to 35 lbs. Rubber feet protect surface. Black

Short summary description Kensington Flat Panel Monitor Stand monitor mount / stand Desk Black:
This short summary of the Kensington Flat Panel Monitor Stand monitor mount / stand Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Flat Panel Monitor Stand, 16 kg, Black

Long summary description Kensington Flat Panel Monitor Stand monitor mount / stand Desk Black:
This is an auto-generated long summary of Kensington Flat Panel Monitor Stand monitor mount / stand Desk Black based on the first three specs of the first five spec groups.

Kensington Flat Panel Monitor Stand. Maximum weight capacity: 16 kg. Product colour: Black

Mounting
Maximum weight capacity *
16 kg
Mounting type *
Desk
Design
Product colour *
Black
Other features
Screen size compatibility
21"
Country Distributor
United States 1 distributor(s)