location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Desktop Comfort Keyboard Drawer with SmartFit® System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Comfort Keyboard Drawer with SmartFit® System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896600060 show
Category:
Parts for computer furniture such as computer desks.
Computer Furniture Parts Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2022 09:06:11
The date of the most recent change of this product data-sheet in Icecat.
Kensington 60006 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name Kensington Desktop Comfort Keyboard Drawer with SmartFit® System :
The long product name of Kensington Desktop Comfort Keyboard Drawer with SmartFit® System. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop Comfort Keyboard Drawer with SmartFit® System
More>>>
Kensington Desktop Comfort Keyboard Drawer with SmartFit® System:
The official description of Kensington Desktop Comfort Keyboard Drawer with SmartFit® System as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize workspace by raising your monitor (supports up to 80 lbs) and storing your keyboard and mouse underneath. Monitor shelf adjusts 3 to 6 above the desk surface to provide the most comfortable viewing position using your unique SmartFit® comfort color. Extra-wide 26 tray with mousing area fits all keyboard sizes including oversize and natural-shaped styles. Full length wrist rest and mouse pad included.

Shelf raises monitor for improved position with keyboard and mouse storage
Easy-to-install extension legs adjust height for viewing comfort
Extra-wide tray with room for oversized keyboards and integrated mousing area
Full-length wrist pad provides all-day comfort and support for typing and mousing
Strong shelf supports monitors up to 21" and 80 lbs
SmartFit® system lets you quickly and easily set your optimal viewing height
Fits all size keyboards, including oversize and natural-shaped models

Short summary description Kensington Desktop Comfort Keyboard Drawer with SmartFit® System:
This short summary of the Kensington Desktop Comfort Keyboard Drawer with SmartFit® System data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Desktop Comfort Keyboard Drawer with SmartFit® System, 66 cm (26")

Long summary description Kensington Desktop Comfort Keyboard Drawer with SmartFit® System:
This is an auto-generated long summary of Kensington Desktop Comfort Keyboard Drawer with SmartFit® System based on the first three specs of the first five spec groups.

Kensington Desktop Comfort Keyboard Drawer with SmartFit® System. Size (imperial): 66 cm (26")

Weight & dimensions
Size (imperial)
66 cm (26")
Technical details
Design features
SmartFit