location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Cling2 Laptop Screen Protector - 15.4"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cling2 Laptop Screen Protector - 15.4"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55714
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Kensington Limited Lifetime Warranty.
Long product name Kensington Cling2 Laptop Screen Protector - 15.4" :
The long product name of Kensington Cling2 Laptop Screen Protector - 15.4". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cling2 Laptop Screen Protector 15.4"
More>>>
Kensington Cling2 Laptop Screen Protector - 15.4":
The official description of Kensington Cling2 Laptop Screen Protector - 15.4" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clearly Better Protection for LCD Screens

The sized-to-fit, scratch-resistant Kensington Cling2 Screen Protectors install without frames or harmful glues to safeguard sensitive flat panel screens against scratches, nicks and smudges.

Features

- Sized-to-fit, scratch-resitant sheets fits perfectly without trimming.
- Securely clings to screen without cumbersome frames or harmful glues.
- Scratch-resistant film protects screen from scratches, nicks and smudges.
- Convenient screen-safe cleaning kit includes dripless solutions and soft microfiber cloths.
- Easy to install--simply clean screen and smooth Cling2 sheet into position.
- Optically clear, non-reflective film ensures long-lasting, crystal clear screen images.

Short summary description Kensington Cling2 Laptop Screen Protector - 15.4":
This short summary of the Kensington Cling2 Laptop Screen Protector - 15.4" data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Cling2 Laptop Screen Protector - 15.4", Transparent, 39.1 cm (15.4")

Long summary description Kensington Cling2 Laptop Screen Protector - 15.4":
This is an auto-generated long summary of Kensington Cling2 Laptop Screen Protector - 15.4" based on the first three specs of the first five spec groups.

Kensington Cling2 Laptop Screen Protector - 15.4". Product colour: Transparent. Size (imperial): 39.1 cm (15.4")

Features
Product colour *
Transparent
Other features
Size (imperial)
39.1 cm (15.4")