Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SlimScreen Premium Filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimScreen Premium Filter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55676
Category
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4538
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 15 Apr 2019 12:33:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington SlimScreen Premium Filter :
The short editorial description of Kensington SlimScreen Premium Filter

SlimScreen Premium Antiglare/Antiradiation Filter Black 19"-21"
More>>>
Short summary description Kensington SlimScreen Premium Filter:
This short summary of the Kensington SlimScreen Premium Filter data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SlimScreen Premium Filter, 482.6 - 533.4 mm (19 - 21")

Long summary description Kensington SlimScreen Premium Filter:
This is an auto-generated long summary of Kensington SlimScreen Premium Filter based on the first three specs of the first five spec groups.

Kensington SlimScreen Premium Filter. Screen size compatibility: 482.6 - 533.4 mm (19 - 21")

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details