location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 55673 display privacy filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55673
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55673
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Kensington 55673 display privacy filter :
The long product name of Kensington 55673 display privacy filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SlimScreen Privacy Anti-Glare Filter, 16"-18" Black
More>>>
Kensington 55673 display privacy filter:
The official description of Kensington 55673 display privacy filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whose eyes are seeing your screen? Special screen laminate keeps viewing area private by limiting viewing range to a narrow 25° for confidential computing. Reduces glare from computer monitors while improving contrast and image quality.

-Limits viewing range to a narrow 25 degrees to keep sensitive information confidential.
-Thin, flexible design blends into the monitor.
-Conductive coatings and the flat plug work together to dissipate static electricity and 99.9% ELF/VLF E-field radiation.
-Reduces 95% of glare that causes eye-strain.
-Special coatings on front surface make it more durable and easy to clean.

Short summary description Kensington 55673 display privacy filter:
This short summary of the Kensington 55673 display privacy filter data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 55673, 406.4 - 457.2 mm (16 - 18")

Long summary description Kensington 55673 display privacy filter:
This is an auto-generated long summary of Kensington 55673 display privacy filter based on the first three specs of the first five spec groups.

Kensington 55673. Screen size compatibility: 406.4 - 457.2 mm (16 - 18")

Features
Widescreen
No
Other features
Screen size compatibility
406.4 - 457.2 mm (16 - 18")