location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Privacy GlareMaster Premium Plus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy GlareMaster Premium Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55310
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Privacy GlareMaster Premium Plus :
The long product name of Kensington Privacy GlareMaster Premium Plus. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Privacy GlareMaster Premium Plus Screen Filter - 19" to 21"
More>>>
Kensington Privacy GlareMaster Premium Plus:
The official description of Kensington Privacy GlareMaster Premium Plus as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are all eyes on your computer? Our Privacy GlareMaster® filters limit viewing range to a narrow 25° so you must stand directly in front of the screen to read it clearly while on-lookers see a blurred, cloudy picture. Flat 19"-21".

Short summary description Kensington Privacy GlareMaster Premium Plus:
This short summary of the Kensington Privacy GlareMaster Premium Plus data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Privacy GlareMaster Premium Plus, 482.6 - 533.4 mm (19 - 21")

Long summary description Kensington Privacy GlareMaster Premium Plus:
This is an auto-generated long summary of Kensington Privacy GlareMaster Premium Plus based on the first three specs of the first five spec groups.

Kensington Privacy GlareMaster Premium Plus. Screen size compatibility: 482.6 - 533.4 mm (19 - 21")

Features
Widescreen
No
Other features
Screen size compatibility
482.6 - 533.4 mm (19 - 21")