location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington LIQUIDAUX FOR iPOD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIQUIDAUX FOR iPOD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33429EU
Category:
A personal FM transmitter is a low-power FM radio transmitter which purpose is to allow music or other audio content from a portable media player, CD player or other portable audio system to be played through a nearby FM radio.
FM Transmitters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-Year warranty
Long product name Kensington LIQUIDAUX FOR iPOD :
The long product name of Kensington LIQUIDAUX FOR iPOD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LiquidAUX™ for iPhone and iPod
More>>>
Kensington LIQUIDAUX FOR iPOD:
The official description of Kensington LIQUIDAUX FOR iPOD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Auxiliary Car Kit with Remote Control. Listen to your tunes through your car stereo with the LiquidAUX™ for iPhone and iPod. It delivers pure sound and a wireless remote for full playback control.
- Superior sound quality from the direct auxiliary port connection through your car stereo system.
- 2.4GHz wireless remote control lets you play/pause and skip tracks on your iPhone and iPod.
- Charges iPhone and iPod.
- Smart audio sensor for auto on/off power.
- Fits most iPhone and iPod models in a case.
- Includes 4ft. audio extension cable to reach auxiliary ports.

Short summary description Kensington LIQUIDAUX FOR iPOD:
This short summary of the Kensington LIQUIDAUX FOR iPOD data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington LIQUIDAUX FOR iPOD

Long summary description Kensington LIQUIDAUX FOR iPOD:
This is an auto-generated long summary of Kensington LIQUIDAUX FOR iPOD based on the first three specs of the first five spec groups.

Kensington LIQUIDAUX FOR iPOD

Technical details
Product colour *
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 14:17:22
Uk has collected 3 expert reviews for Kensington LIQUIDAUX FOR iPOD and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-27 14:15:21
Kensington offers up a refreshing variation on the in-car iPod device, which at first glance appears to be just another dashboard mount for your music player. On closer inspection, however, the LiquidAUX actually features a wireless remote control tha...
Good Nattily designed unit, boasts unique wireless bluetooth control pad that mounts to the steering wheel, ability to also receive calls with a compatible iPhone, controls are responsive and sound quality is decent...
Bad May not be any use for vehicles without a 3.5mm auxiliary cable connection facility, lengthy extension cable is useful but looks untidy inside the car...
100%
techradar.com
Updated:
2011-09-27 14:17:22
Kensington has a new range of iPhone and iPod gear out in time for Christmas, including this in-car audio kit that will connect an iPhone, iPod or any 3.5mm audio source to a cars stereo system – a car that has a 3.5mm audio jack worked into the dashb...
Good Decent sound quality, Thoughtful controls, Well-made...
60%
consumerelectronicsnet.com
Updated:
2011-09-27 14:16:21
With everyone having their portable lifestyles these days, it???s hard not to bump into someone who isn???t wearing headphones, you see it whenever you stop at a coffee shop. Now that shows people love listening to their favorite songs, I???m sure th...
0%