Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Wall Notebook Power Adapter power adapter/inverter Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Notebook Power Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33404
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5779
This statistic is based on the 92232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90142 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Wall Notebook Power Adapter power adapter/inverter Black :
The short editorial description of Kensington Wall Notebook Power Adapter power adapter/inverter Black

Wall Notebook Power Adapter
More>>>
Kensington Wall Notebook Power Adapter power adapter/inverter Black:
The official marketing text of Kensington Wall Notebook Power Adapter power adapter/inverter Black as supplied by the manufacturer

We've made powering and charging your notebook reliable and simple. Notebook power tips included for the most popular notebooks.

- Fast, simple to set-up
- Includes notebook tips for: Dell®, HP®, Compaq®, IBM®, Lenovo™, Toshiba®, Sony®, Gateway®, Acer®
- Cable wrap keeps cord organized
- Works in global wall outlets with Kensington Travel Plug Adapter (sold separately)
- LED power indicator light
- Over current protection; over voltage protection; over temperature protection; short-circuit protection

Short summary description Kensington Wall Notebook Power Adapter power adapter/inverter Black:
This short summary of the Kensington Wall Notebook Power Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Wall Notebook Power Adapter, 14 V, Black, 400 g, 140 x 58 x 30 mm, 90 W

Long summary description Kensington Wall Notebook Power Adapter power adapter/inverter Black:
This is an auto-generated long summary of Kensington Wall Notebook Power Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

Kensington Wall Notebook Power Adapter. Output voltage: 14 V, Product colour: Black. Weight: 400 g. Dimensions (WxDxH): 140 x 58 x 30 mm, Output power description: 90 W

Features
Output voltage *
14 V
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
400 g
Other features
Output power description
90 W
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
140 x 58 x 30 mm
Customer service details
Array
X