Kensington logo

Kensington Wall/Auto/Air Laptop Power Adapter USB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45499
Info modified on:
14 Mar 2024, 19:29:50
Short summary description Kensington Wall/Auto/Air Laptop Power Adapter USB:

Kensington Wall/Auto/Air Laptop Power Adapter USB, Laptop, Universal, 100-240 V, 50/60 Hz, 90 W, Over current, Over voltage, Overheating, Short circuit

Long summary description Kensington Wall/Auto/Air Laptop Power Adapter USB:

Kensington Wall/Auto/Air Laptop Power Adapter USB. Purpose: Laptop, Power supply type: Universal, Input voltage: 100-240 V. Product colour: Black. I/O ports: USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.