location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Notebook Power Adapter with USB Power Port power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Power Adapter with USB Power Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33403
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Notebook Power Adapter with USB Power Port power adapter/inverter Black :
The long product name of Kensington Notebook Power Adapter with USB Power Port power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Power Adapter with USB Power Port
More>>>
Kensington Notebook Power Adapter with USB Power Port power adapter/inverter Black:
The official description of Kensington Notebook Power Adapter with USB Power Port power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The one power adapter, wherever you go The Kensington Wall/Auto/Air Notebook Power Adapter with USB Power Port works with most notebooks, and even powers your cell phone, smartphone, PDA, iPod, MP3 and other mobile devices.

- Simple, reliable portable power for home/office or on the go
- All-in-one design powers your notebook at home, in the car, or in the air
- Built-in USB power port charges cell phone, PDA, iPod and more (USB Power Tips sold separately)
- Color coded notebook tips for an easy set-up
- Includes notebook tips for: Dell®, HP®, Compaq®, IBM®, Lenovo™, Toshiba®, Sony®, Gateway®, Acer®
- Works on global wall outlets with Kensington Travel Plug Adapter (sold separately)
- 90 Watt of continuous power and up to 110 watts of peak power
- Over current protection; over voltage protection; over temperature protection; short-circuit protection

Short summary description Kensington Notebook Power Adapter with USB Power Port power adapter/inverter Black:
This short summary of the Kensington Notebook Power Adapter with USB Power Port power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Notebook Power Adapter with USB Power Port, 14 V, Black, 550 g, 155 x 65 x 30 mm, 90W

Long summary description Kensington Notebook Power Adapter with USB Power Port power adapter/inverter Black:
This is an auto-generated long summary of Kensington Notebook Power Adapter with USB Power Port power adapter/inverter Black based on the first three specs of the first five spec groups.

Kensington Notebook Power Adapter with USB Power Port. Output voltage: 14 V. Product colour: Black. Weight: 550 g. Dimensions (WxDxH): 155 x 65 x 30 mm, Output power description: 90W

Features
Output voltage *
14 V
Design
Product colour *
Black
Weight & dimensions
Weight
550 g
Other features
Output power description
90W
Dimensions (WxDxH)
155 x 65 x 30 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:59:16
Uk has collected 1 expert review for Kensington Notebook Power Adapter with USB Power Port power adapter/inverter Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-27 12:59:16
Kensington has updated its range of Notebook Power adapters. Consisting of three different models in the series, this review is based on the K33403 product. This particular item provides a combination of wall / auto / air functionality plus USB conne...
60%