location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Si600 with Laser Pointer wireless presenter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Si600 Wireless Presenter with Laser Pointer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33374US
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Si600 with Laser Pointer wireless presenter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 2.4 GHz
  • - Wireless range: 15 m
  • - AAA
Long product name Kensington Si600 with Laser Pointer wireless presenter Black :
The long product name of Kensington Si600 with Laser Pointer wireless presenter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Si600 Wireless Presenter with Laser Pointer
More>>>
Kensington Si600 with Laser Pointer wireless presenter Black:
The official description of Kensington Si600 with Laser Pointer wireless presenter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control your presentation anywhere in the room -- up to 50 feet away
2.4GHz of wireless technology let's you concentrate on your presentation and forget about wires and cords. Bright laser beam is easy to use and track.

Features:
- 2.4GHz wireless technology delivers 50 feet of free roaming.
- Compact design uses hidden dongle as on/off switch.
- Bright laser beam provides easy to see pointer visibility.
- Wireless USB receiver stores inside palm-sized controller.
- Ergonomic design fits comfortably into the palm.
- Fingertip control for easy, simple use.
- Plug and play simplicity requires no setup.
- 2 AAA batteries provide long, reliable useage (included).

Short summary description Kensington Si600 with Laser Pointer wireless presenter Black:
This short summary of the Kensington Si600 with Laser Pointer wireless presenter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Si600 Wireless Presenter with Laser Pointer, USB, 15 m, Black

Long summary description Kensington Si600 with Laser Pointer wireless presenter Black:
This is an auto-generated long summary of Kensington Si600 with Laser Pointer wireless presenter Black based on the first three specs of the first five spec groups.

Kensington Si600 Wireless Presenter with Laser Pointer. Wireless receiver interface: USB, Frequency band: 2.4 GHz, Wireless range: 15 m. Product colour: Black. Battery type: AAA

Performance
Wireless receiver interface *
USB
Frequency band
2.4 GHz
Wireless range
15 m
Features
Product colour *
Black
Power
Number of batteries supported
2
Battery type
AAA