Warranty:
PocketHub USB 7 Ports is backed by the Kensington 1-Year warranty.
Long product name Kensington USB 2.0 Hub
:
PocketHub USB 7 Ports
The long product name of Kensington USB 2.0 Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PocketHub USB 7 Ports
More>>>
Kensington USB 2.0 Hub:
The official description of Kensington USB 2.0 Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Kensington PocketHub 7-Port USB 2.0 Expansion Hub turns a single USB port from your notebook into 7 fast USB 2.0 certified ports so you can connect hard disks, media players, digital cameras, keyboards, mice, printers and more.
Short summary description Kensington USB 2.0 Hub:
This short summary of the Kensington USB 2.0 Hub data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington USB 2.0 Hub, Windows 2000, XP, Vista, MAC OS 10.1.5, USB, 63.5 x 101.6 x 19 mm
Long summary description Kensington USB 2.0 Hub:
This is an auto-generated long summary of Kensington USB 2.0 Hub based on the first three specs of the first five spec groups.
Kensington USB 2.0 Hub. Compatible operating systems: Windows 2000, XP, Vista, MAC OS 10.1.5. Interface: USB, Dimensions (WxDxH): 63.5 x 101.6 x 19 mm