location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall/Auto/Air Ultra Portable Notebook Power Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33197
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter power adapter/inverter Black :
The long product name of Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall/Auto/Air Ultra Portable Notebook Power Adapter
More>>>
Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter power adapter/inverter Black:
The official description of Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ultra slim lightweight design for easy portability wherever you go
- Powers and charges a notebook computer from any Wall or Auto/Air source
- Notebook tips included to work with most Dell®, HP®, Compaq®, IBM®, Lenovo™, Toshiba®, Sony®, Gateway®, Acer®
- Includes a USB SmartTip® to power and charge USB compatible mobile devices, including iPod, mobile or smartphones, and PDAs for the adapter
- Works with your own USB cable or purchase separately a Kensington USB Power Tip Pack with retractable USB cable.
- Connection plugs included for use at home/office, airplane or car
- Up to 120 watts--plenty of power for today's high performance notebooks

Short summary description Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter power adapter/inverter Black:
This short summary of the Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter, 12 V, Black, 250 g, 78.7 x 142.2 x 19.6 mm, 120 W

Long summary description Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter power adapter/inverter Black:
This is an auto-generated long summary of Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter. Output voltage: 12 V. Product colour: Black. Weight: 250 g. Dimensions (WxDxH): 78.7 x 142.2 x 19.6 mm, Output power description: 120 W

Features
Output voltage *
12 V
Design
Product colour *
Black
Weight & dimensions
Weight
250 g
Other features
Output power description
120 W
Dimensions (WxDxH)
78.7 x 142.2 x 19.6 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:58:13
Uk has collected 1 expert review for Kensington Wall/Auto/Air Ultra Portable Notebook Power Adapter power adapter/inverter Black and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
atpm.com
Updated:
2011-09-27 12:58:12
Portable Power Station 1.0 Developer: Battery Geek Price: starting at $250 Requirements: MacBook or MacBook Pro Trial: None MagSafe 120w AC/DC Car/Airline Adapter Developer: Mikegyver Price: $210 Requirements: MacBook or MacBook Pro Trial: None I have...
40%