Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pocket Speakers 0.6 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Speakers
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33130
Category
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7460
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: PocketSpeakers is backed by the Kensington 1-Year warranty.
Long product name Kensington Pocket Speakers 0.6 W Silver :
The short editorial description of Kensington Pocket Speakers 0.6 W Silver

Pocket Speakers - 2.0-channel - Silver
More>>>
Short summary description Kensington Pocket Speakers 0.6 W Silver:
This short summary of the Kensington Pocket Speakers 0.6 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Pocket Speakers, 2.0 channels, 0.6 W, Wired, Silver, Digital, 0.6 W

Long summary description Kensington Pocket Speakers 0.6 W Silver:
This is an auto-generated long summary of Kensington Pocket Speakers 0.6 W Silver based on the first three specs of the first five spec groups.

Kensington Pocket Speakers. Audio output channels: 2.0 channels. RMS rated power: 0.6 W. Connectivity technology: Wired. Product colour: Silver, Volume control: Digital. Speaker power: 0.6 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:10:53
Testseek has collected 2 expert reviews for Kensington Pocket Speakers 0.6 W Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
about.com
Updated:
2016-11-14 21:10:53
Kensington Pocket SpeakersKensington Pocket Speakers will truly fit into a pocket and are an excellent accessory for any mobile professional, especially those who are responsible for providing presentations on a regular basis. Most onboard speakers i...
Good Very lightweight, Easy to pack and take anywhere, Adjustable volume.
Bad Lights on speakers may be distracting.
Bottom line Need better sound from your laptop for presentations or just listening to music while on the road? Kensington Pocket Speakers will provide mobile professionals with high quality sound in a very compact package...
100%
macworld.com
Updated:
2016-11-14 21:10:53
Although we focus most of our portable speaker review energy on systems specifically designed for iPods, over the past few months we’ve received a number of portable systems—powered by USB—intended for use mainly with laptops. These systems either c...
60%
Customer service details