Warranty:
1 Year
Long product name Kensington DomeHub USB 2.0 (7 ports)
:
DomeHub USB 2.0 (7 ports)
The long product name of Kensington DomeHub USB 2.0 (7 ports). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DomeHub USB 2.0 (7 ports)
More>>>
Kensington DomeHub USB 2.0 (7 ports):
The official description of Kensington DomeHub USB 2.0 (7 ports) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The FlyHub 2.0 won't be pushed around like featherweight, plastic USB hubs. Its weighted base and non-skid feet stay put, even when cables are being connected or disconnected. And with its USB 2.0 speed-up to 40 times faster than USB 1.1-the hub is a heavyweight performer, connecting up to seven USB devices.
Short summary description Kensington DomeHub USB 2.0 (7 ports):
This short summary of the Kensington DomeHub USB 2.0 (7 ports) data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington DomeHub USB 2.0 (7 ports)
Long summary description Kensington DomeHub USB 2.0 (7 ports):
This is an auto-generated long summary of Kensington DomeHub USB 2.0 (7 ports) based on the first three specs of the first five spec groups.
Kensington DomeHub USB 2.0 (7 ports)