Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington VALUMOUSE 3-BUTTON USB USB mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VALUMOUSE 3-BUTTON USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19430
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15444
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 11 Aug 2017 01:31:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year warranty
Long product name Kensington VALUMOUSE 3-BUTTON USB USB mice :
The short editorial description of Kensington VALUMOUSE 3-BUTTON USB USB mice

ValuMouse 3-Button USB
More>>>

Kensington VALUMOUSE 3-BUTTON USB USB mice:
The official marketing text of Kensington VALUMOUSE 3-BUTTON USB USB mice as supplied by the manufacturer
Third button allows easy scrolling. USB easy plug & play- just plug into your PC and start using immediately.
Short summary description Kensington VALUMOUSE 3-BUTTON USB USB mice:
This short summary of the Kensington VALUMOUSE 3-BUTTON USB USB mice data-sheet is auto-generated and uses the product title and the first six key specs.
Kensington VALUMOUSE 3-BUTTON USB, USB
Long summary description Kensington VALUMOUSE 3-BUTTON USB USB mice :

Kensington VALUMOUSE 3-BUTTON USB. Device interface: USB

This is an auto-generated long summary of Kensington VALUMOUSE 3-BUTTON USB USB mice based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Input device
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Ergonomics
Cable length
How long the cable is.
72 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC with USB port
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 or later
X