Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Valumouse 2-Button PS2 mouse PS/2 Optical

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Valumouse 2-Button PS2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19400
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16958
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 12 Apr 2019 19:31:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Valumouse 2-Button PS2 mouse PS/2 Optical :
The short editorial description of Kensington Valumouse 2-Button PS2 mouse PS/2 Optical

ValuMouse 2-Button PS-2
More>>>
Kensington Valumouse 2-Button PS2 mouse PS/2 Optical:
The official marketing text of Kensington Valumouse 2-Button PS2 mouse PS/2 Optical as supplied by the manufacturer

As an economical replacement for your original mouse, the Kensington® ValuMouse® is in a class by itself. It fits comfortably into your hand, and the two buttons add versatility and power - at a low price.

- Simplicity and great value
- Two buttons for flexibility and clicking ease
- Plug and play with no software to install
- Symmetrical shape fits both left-and right-handed users

Short summary description Kensington Valumouse 2-Button PS2 mouse PS/2 Optical:
This short summary of the Kensington Valumouse 2-Button PS2 mouse PS/2 Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Valumouse 2-Button PS2, Optical, PS/2

Long summary description Kensington Valumouse 2-Button PS2 mouse PS/2 Optical:
This is an auto-generated long summary of Kensington Valumouse 2-Button PS2 mouse PS/2 Optical based on the first three specs of the first five spec groups.

Kensington Valumouse 2-Button PS2. Movement detection technology: Optical, Device interface: PS/2, Buttons quantity: 2

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
2
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
No
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, ME, 2000
Mouse dimensions (WxDxH)
111 x 66.6 x 34.9 mm
Customer service details
X