Kensington logo

Kensington Pocketmouse colour, black mouse USB Type-A Optical 400 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31133
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Kensington Pocketmouse colour, black mouse USB Type-A Optical 400 DPI:

Kensington Pocketmouse colour, black, Optical, USB Type-A, 400 DPI, Black

Long summary description Kensington Pocketmouse colour, black mouse USB Type-A Optical 400 DPI:

Kensington Pocketmouse colour, black. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 400 DPI, Buttons quantity: 3. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.