Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Adapter AC 70W Universal power adapter/inverter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter AC 70W Universal
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1500157
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7045
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name Kensington Adapter AC 70W Universal power adapter/inverter :
The short editorial description of Kensington Adapter AC 70W Universal power adapter/inverter

Kensington Universal AC Adapter 70W
More>>>
Kensington Adapter AC 70W Universal power adapter/inverter:
The official marketing text of Kensington Adapter AC 70W Universal power adapter/inverter as supplied by the manufacturer

Kensington Universal AC Adapter

Designed to either replace a lost adapter, or for those that work in multiple offices or from home and need an extra adapter for those locations

- Connects to the mains only (Europe)

- Delivers up to 70 watts of continuous power

- Suitable for sub notebooks or small portable notebooks (using pentium 3 or lower)

Short summary description Kensington Adapter AC 70W Universal power adapter/inverter:
This short summary of the Kensington Adapter AC 70W Universal power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Adapter AC 70W Universal, 230 V, 70 W, Sub notebooks or small portable notebooks (using pentium 3 or lower)

Long summary description Kensington Adapter AC 70W Universal power adapter/inverter:
This is an auto-generated long summary of Kensington Adapter AC 70W Universal power adapter/inverter based on the first three specs of the first five spec groups.

Kensington Adapter AC 70W Universal. Input voltage: 230 V. Capacity: 70 W. Minimum system requirements: Sub notebooks or small portable notebooks (using pentium 3 or lower)

Features
Input voltage *
The voltage (V) which is required to power the product.
230 V
Power
Capacity
70 W
Performance
Minimum system requirements
Sub notebooks or small portable notebooks (using pentium 3 or lower)
Customer service details
X