Kensington Universal AC Adapter - 15-24V, 90W (Europe), 100-240 V, 50/60 Hz, 2 A, 90 W, FCC Class B, TUV GS, TUV, CE, E11, 420 g
Kensington Universal AC Adapter - 15-24V, 90W (Europe). Input voltage: 100-240 V, Input frequency: 50/60 Hz, Input current: 2 A. Capacity: 90 W. Certification: FCC Class B, TUV GS, TUV, CE, E11. Weight: 420 g. Dimensions (WxDxH): 66 x 144 x 31 mm