location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kendo 32FHD128 SAT 81.3 cm (32") Full HD Smart TV Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kendo Check ‘Kendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32FHD128 SAT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10080734
Category: TVs Check ‘Kendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kendo 32FHD128 SAT 81.3 cm (32") Full HD Smart TV Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² 8 ms 4000:1
  • - DVB-C, DVB-S2, DVB-T NTSC
  • - Smart TV
  • - VESA mounting 200 x 200 mm
  • - 83 W
More>>>
Short summary description Kendo 32FHD128 SAT 81.3 cm (32") Full HD Smart TV Black 400 cd/m²:
This short summary of the Kendo 32FHD128 SAT 81.3 cm (32") Full HD Smart TV Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Kendo 32FHD128 SAT, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Black

Long summary description Kendo 32FHD128 SAT 81.3 cm (32") Full HD Smart TV Black 400 cd/m²:
This is an auto-generated long summary of Kendo 32FHD128 SAT 81.3 cm (32") Full HD Smart TV Black 400 cd/m² based on the first three specs of the first five spec groups.

Kendo 32FHD128 SAT. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Display brightness: 400 cd/m², Response time: 8 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black