Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KeepOut FX800 power supply unit 800 W 20+4 pin ATX ATX Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KeepOut
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX800
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435099522140
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKeepOut: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4362
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 17 Jan 2020 18:46:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name KeepOut FX800 power supply unit 800 W 20+4 pin ATX ATX Black, Green :
The short editorial description of KeepOut FX800 power supply unit 800 W 20+4 pin ATX ATX Black, Green

800W, ATX V2.31, 140mm, 14dB, Black/Green
More>>>
Short summary description KeepOut FX800 power supply unit 800 W 20+4 pin ATX ATX Black, Green:
This short summary of the KeepOut FX800 power supply unit 800 W 20+4 pin ATX ATX Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

KeepOut FX800, 800 W, 230 V, 50 - 60 Hz, 8 A, Active, 150 W

Long summary description KeepOut FX800 power supply unit 800 W 20+4 pin ATX ATX Black, Green:
This is an auto-generated long summary of KeepOut FX800 power supply unit 800 W 20+4 pin ATX ATX Black, Green based on the first three specs of the first five spec groups.

KeepOut FX800. Total power: 800 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS. Product colour: Black, Green, Cooling type: Active, Fan diameter: 14 cm. Weight: 1.3 kg