Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kathrein EXR 2541 Grey TV set-top box

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kathrein
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXR 2541
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20510049
Category
Device that enables a TV to receive digital, cable ot satellite signals.
TV set-top boxes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kathrein: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11814
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 18 Oct 2017 06:57:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kathrein EXR 2541 Grey TV set-top box :
The short editorial description of Kathrein EXR 2541 Grey TV set-top box

EXR 2541 Single-cable multi-switch loop-through
More>>>
Short summary description Kathrein EXR 2541 Grey TV set-top box:
This short summary of the Kathrein EXR 2541 Grey TV set-top box data-sheet is auto-generated and uses the product title and the first six key specs.
Kathrein EXR 2541, 310 g, -20 - 55 °C, 112 x 148 x 44 mm
Long summary description Kathrein EXR 2541 Grey TV set-top box :

Kathrein EXR 2541. Weight: 310 g. Dimensions (WxDxH): 112 x 148 x 44 mm

This is an auto-generated long summary of Kathrein EXR 2541 Grey TV set-top box based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)