location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kata M2 14 cm (5.5") Android 4.4 3G Micro-USB 1 GB 16 GB 2300 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kata Check ‘Kata’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2_BK
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Kata’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kata: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2020 20:00:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kata M2 14 cm (5.5") Android 4.4 3G Micro-USB 1 GB 16 GB 2300 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5")
  • - MediaTek MT6582 1.3 GHz
  • - 1 GB 16 GB
  • - 3G
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 13 MP
  • - 2300 mAh
  • - Android 4.4
Long product name Kata M2 14 cm (5.5") Android 4.4 3G Micro-USB 1 GB 16 GB 2300 mAh Black :
The long product name of Kata M2 14 cm (5.5") Android 4.4 3G Micro-USB 1 GB 16 GB 2300 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.5", MTK6582 1.3GHz Quad Core, 16GB Storage + 1GB RAM, Android 4.4 KitKat
More>>>
Short summary description Kata M2 14 cm (5.5") Android 4.4 3G Micro-USB 1 GB 16 GB 2300 mAh Black:
This short summary of the Kata M2 14 cm (5.5") Android 4.4 3G Micro-USB 1 GB 16 GB 2300 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kata M2, 14 cm (5.5"), 1 GB, 16 GB, 13 MP, Android 4.4, Black

Long summary description Kata M2 14 cm (5.5") Android 4.4 3G Micro-USB 1 GB 16 GB 2300 mAh Black:
This is an auto-generated long summary of Kata M2 14 cm (5.5") Android 4.4 3G Micro-USB 1 GB 16 GB 2300 mAh Black based on the first three specs of the first five spec groups.

Kata M2. Display diagonal: 14 cm (5.5"). Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 2300 mAh. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-12-22 20:27:59
Uk has collected 4 expert reviews for Kata M2 14 cm (5.5") Android 4.4 3G Micro-USB 1 GB 16 GB 2300 mAh Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
yugatech.com
Updated:
2016-12-22 20:27:57
The Kata M2 is the company's current Android flagship that sports a large 5.5-inch display, MediaTek quad-core CPU, 1GB of RAM, dual-SIM capabilities, and Android KitKat. It is currently priced at under Php8k which makes it an enticing offering for those...
Good The Kata M2 is the company's current Android flagship that sports a large 5.5inch display, MediaTek quadcore CPU, 1GB of RAM, dualSIM capabilities, and Android KitKat. It is currently priced at under Php8k which makes it an enticing offering for those who...
Bad Hefty, Mediocre camera performance, Below average battery life, Not really snappy when it comes to gaming...
Bottom line The Kata M2 packs a lot for a phone priced at Php7,999. It's got a good build, nice design, slim body, large and bright display, dual-SIM capabilities, large expandable internal storage, and Android KitKat with Smart Wake features.To conclude, the Kata M2...
0%
mobiletechpinoy.com
Updated:
2016-12-22 20:27:59
Some phablets are super svelte while others bank on sheer performance. The Kata M2 may not be the most powerful smartphone out there, but with its carbon fiber-like finish, this baby means business. Kata Digital was kind enough to lend me a review unit so...
0%
filipinotechaddict.net
Updated:
2017-05-16 03:27:07
We have been waiting for an LTE smartphone from Kata Philippines for a long time now. And finally, here it is, the Kata M2 LTE or also known as Kata M2L. The moment we got our unit, we immediately took it out of the box and used it as our daily driver. No...
Bottom line We are truly impressed with the Kata M2L especially its camera, overall build quality, and gorgeous display. Worry not about the bugs since Kata promised the needed updates. This Chirstmas season, you won't get wrong buying a Kata M2L for yourself or love...
0%
filipinotechaddict.net
Updated:
2017-05-16 03:27:07
This is the year of the phablets. Aside from wearables like smartwatches, phablets remain to be a hot gadget this year. Local and Chinese brands have been releasing endlessly a large selection of smartphones more than 5 inches. The latest phablet to relea...
Bottom line The Kata M2 is the most sophisticated looking phablet we've reviewed. At P7,999, it seems you are getting more from what you've payed for – HD (beautiful and stunning) display, quad core processor, a good 13 megapixel camera, and a sophisticated design. Y...
0%