location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaspersky Check ‘Kaspersky’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kaspersky Anti-Virus 2010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL6038UEAFS
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Kaspersky’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaspersky: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Box
  • - 1 license(s)
  • - 1 year(s)
  • - Minimum storage drive space: 375 MB
  • - Minimum RAM: 256 MB
Long product name Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s) :
The long product name of Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kaspersky Anti-Virus 2010, 1 user, 1 year
More>>>
Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s):
The official description of Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kaspersky Anti-Virus 2010 – the backbone of your PC’s security system - offers protection from a range of IT threats and provides the basic tools needed to protect your PC.

- Real-time scanning of files, web pages and e-messages
- Basic identity theft protection
- Color-coding of links to unsafe websites
- Disabling of links to malicious websites
- Blocking of suspicious programs based on their behavior
- Protection from hijacking of your PC
- Self-protection from malware
- Regular and emergency updates for always-on protection

Short summary description Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s):
This short summary of the Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Kaspersky Anti-Virus 2010, 1 license(s), 1 year(s)

Long summary description Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s):
This is an auto-generated long summary of Kaspersky Anti-Virus 2010 Antivirus security 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Kaspersky Anti-Virus 2010. License quantity: 1 license(s), License term in years: 1 year(s). Minimum storage drive space: 375 MB, Minimum RAM: 256 MB. Software type: Box

License
Type *
Antivirus security
Software type *
Box
License quantity *
1 license(s)
License term in years *
1 year(s)
Features
Platform
PC
System requirements
Minimum storage drive space
375 MB
Minimum RAM
256 MB
Minimum processor
300 MHz
Brand Image Product code Product Stock Price from
Kaspersky Anti-Virus Personal Pro, FR Box Antivirus security French Kaspersky Anti-Virus Personal Pro, FR Box Antivirus security French
(show image)
4047 Kaspersky Anti-Virus Personal Pro, FR Box 0.00
(excl. VAT)
0 (incl. VAT)
Kaspersky Anti-Virus Personal, NL, DVD Antivirus security Dutch Kaspersky Anti-Virus Personal, NL, DVD Antivirus security Dutch
(show image)
4040 Kaspersky Anti-Virus Personal, NL, DVD 0.00
(excl. VAT)
0 (incl. VAT)
Kaspersky Anti-Virus Personal 5.0 Antivirus security Kaspersky Anti-Virus Personal 5.0 Antivirus security
(show image)
4044 Kaspersky Anti-Virus Personal 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Kaspersky Anti-Virus Personal Pro Antivirus security English Kaspersky Anti-Virus Personal Pro Antivirus security English
(show image)
4046 Kaspersky Anti-Virus Personal Pro 0.00
(excl. VAT)
0 (incl. VAT)