Kaspersky logo

Kaspersky Internet Security Special Edition for Ultra-Portables Antivirus security 1 license(s) 1 year(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
18884
Info modified on:
19 Jul 2023, 15:11:05
Long product name Kaspersky Internet Security Special Edition for Ultra-Portables Antivirus security 1 license(s) 1 year(s):

Kaspersky Internet Security Special Edition for Ultra-Portables, 1 user, 1 year

Kaspersky Internet Security Special Edition for Ultra-Portables Antivirus security 1 license(s) 1 year(s):

This special edition of Kaspersky Internet Security – the all-in-one security solution that offers a worry-free computing environment for you and your family – is designed and customized to work on small and ultra-portable PCs, also known as Netbooks.

Designed for Ultra-Portables
- High performance, even on low-end ultra-portable PCs
- Program windows are adjusted to fit small screen resolution

Essential Protection
- Protects from all types of malware and spyware
- Scans files, email messages and Internet traffic
- Protects instant messengers (ICQ, MSN)
- Updates automatically

Extended Protection
- Two-way personal firewall
- Safe Wi-Fi and VPN connections
- Intrusion prevention system

Preventive Protection
- Intelligent application management and control
- Proactive protection from unknown threats
- Scans OS and applications for vulnerabilities
- Disables links to malware sites

Identity Theft Protection
- Disables links to phishing websites
- Prevents theft of data via secure connections (HTTPS / SSL)
- Blocks unauthorized dial-up connections

Content Filtering
- Parental control
- Antispam protection

Short summary description Kaspersky Internet Security Special Edition for Ultra-Portables Antivirus security 1 license(s) 1 year(s):

Kaspersky Internet Security Special Edition for Ultra-Portables, 1 license(s), 1 year(s)

Long summary description Kaspersky Internet Security Special Edition for Ultra-Portables Antivirus security 1 license(s) 1 year(s):

Kaspersky Internet Security Special Edition for Ultra-Portables. License quantity: 1 license(s), License term in years: 1 year(s). Minimum storage drive space: 375 MB, Minimum RAM: 256 MB. Software type: Box

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.