Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV Government (GOV) license 10 - 14user(s) 3year(s) English

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaspersky Lab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Security for Mail Server, UK ED, 10-14u, 3Y, GOV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL4313UAKTC
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaspersky Lab: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6582
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 13 Dec 2017 12:53:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV Government (GOV) license 10 - 14user(s) 3year(s) English :
The short editorial description of Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV Government (GOV) license 10 - 14user(s) 3year(s) English

Security for Mail Server, United Kingdom Edition, 10-14 users, 3 Years, GOV
More>>>

Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV Government (GOV) license 10 - 14user(s) 3year(s) English:
The official marketing text of Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV Government (GOV) license 10 - 14user(s) 3year(s) English as supplied by the manufacturer
Security for Mail Server
Kaspersky Security for Mail Server is a solution that protects mail servers and groupware servers from malicious programs and spam.

The product includes applications that protect all popular mail servers, including Microsoft Exchange, Lotus Notes/Domino, Sendmail, qmail, Postfix and Exim. The solution can also be used to set up a dedicated mail gateway.

Product Highlights
- Integrated protection of mail servers from all types of malicious programs and spam
- Real-time antivirus protection
- On-schedule scanning of emails and databases
- Protection for Sendmail, qmail, Postfix and Exim mail servers
- Scanning of messages, databases and other objects on Lotus Notes/Domino servers
- Scanning of all messages on the Microsoft Exchange server, including public folders
- Supports Microsoft Exchange Server 2007 clusters
- Filtration of messages by attachment type
- Blocks mass mailings and malware outbreaks
- Centralized protection from spam
- Load balancing of server processors

Additional Features
- Centralized installation, management and updates
- Scalability
- Quarantine for suspicious objects
- Backup storage of data prior to disinfection or deletion
- Prevents repeat scans of messages
- Application status notification system
- Comprehensive reports on network protection status
Short summary description Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV Government (GOV) license 10 - 14user(s) 3year(s) English:
This short summary of the Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV Government (GOV) license 10 - 14user(s) 3year(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV, 10 - 14, 3 year(s), Government (GOV) license
Long summary description Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV Government (GOV) license 10 - 14user(s) 3year(s) English :

Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV. License quantity: 10 - 14, Number of years: 3 year(s), License type: Government (GOV) license. Minimum hard disk space: 200 MB, Minimum RAM: 1024 MB

This is an auto-generated long summary of Kaspersky Lab Security for Mail Server, UK ED, 10-14u, 3Y, GOV Government (GOV) license 10 - 14user(s) 3year(s) English based on the first three specs of the first five spec groups.
License
License type *
There are various types of software licence, including free software (open source) where the user does not have to pay, and click-wrap, which is presented to the user on-screen during installation of (paid-for) software.
Government (GOV) license
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
10 - 14
Number of years *
Period of time over which the product may be used.
3 year(s)
System requirements
Minimum hard disk space *
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Minimum RAM *
The lowest RAM (memory) required to run a computer program or operating system.
1024 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
3.00 GHz
Features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Language version
The version of the language used in software etc. for example English (ENG).
English
Features
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Kaspersky Anti-Virus Microsoft Exchange Kaspersky Anti-Virus Linux Mail Server Kaspersky Anti-Virus Lotus/Domino Kaspersky Mail Gateway Kaspersky Administration Kit Kaspersky Security Microsoft Exchange Server 2003 Kaspersky Security Microsoft Exchange Server 2007
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000/2003/2008/Vista/7 Red Hat Enterprise Linux/Fedora 9/FreeBSD/Ubuntu 8.04.1/Mandriva Corporate/Debian GNU Linux 4.0/openSUSE Linux 11.0/Novell NetWare 6, 6.5
Country Distributor
United Kingdom 1 distributor(s)
X