Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kaspersky Lab Internet Security 2015, Multi-Device 3user(s) 1year(s) German

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaspersky Lab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet Security 2015, Multi-Device
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1941GBCFS-5
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5060373054876
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaspersky Lab: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10013
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 29 Jan 2018 01:52:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kaspersky Lab Internet Security 2015, Multi-Device 3user(s) 1year(s) German :
The short editorial description of Kaspersky Lab Internet Security 2015, Multi-Device 3user(s) 1year(s) German

Internet Security 2015, Multi-Device, 3U, DE, Box
More>>>
Kaspersky Lab Internet Security 2015, Multi-Device 3user(s) 1year(s) German:
The official marketing text of Kaspersky Lab Internet Security 2015, Multi-Device 3user(s) 1year(s) German as supplied by the manufacturer

- Protects your PC against today’s Internet threats
- Adds extra security for online banking & shopping
- Safeguards your privacy and personal information
- Helps protect your children against online threats
- Combines superior security & optimized performance

Unique Safe Money Technology

Provides additional layers of protection during financial transactions, such as online banking and shopping, and using payment systems.

Innovative Hybrid Protection

Combines innovative, cloud-based technologies with advanced antivirus protection to ensure you’re always safe from the latest threats.

Identity & Privacy Safeguards

Uses the latest cloud data, anti-phishing technologies and a secure keyboard mode to keep your personal data from being stolen.

Dangerous Website Alerts

Advises you of the safety of search result links, and blocks malicious and phishing websites.

Advanced Parental Controls

Helps you ensure your children are safe and responsible online while they’re surfing the web, gaming and enjoying social networks.

Safe Social Networking

Ensures your Facebook, MySpace and Twitter accounts won’t receive malicious links or software from your friends.

Short summary description Kaspersky Lab Internet Security 2015, Multi-Device 3user(s) 1year(s) German:
This short summary of the Kaspersky Lab Internet Security 2015, Multi-Device 3user(s) 1year(s) German data-sheet is auto-generated and uses the product title and the first six key specs.

Kaspersky Lab Internet Security 2015, Multi-Device, 3, 1 year(s)

Long summary description Kaspersky Lab Internet Security 2015, Multi-Device 3user(s) 1year(s) German:
This is an auto-generated long summary of Kaspersky Lab Internet Security 2015, Multi-Device 3user(s) 1year(s) German based on the first three specs of the first five spec groups.

Kaspersky Lab Internet Security 2015, Multi-Device. License quantity: 3, Number of years: 1 year(s). Minimum hard disk space: 500 MB, Minimum RAM: 1024 MB. Software type: Box

License
Software type *
The category of software.
Box
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
3
Number of years *
Period of time over which the product may be used.
1 year(s)
System requirements
Minimum hard disk space *
The minimum hard disk space required to store or run a computer program or operating system.
500 MB
Minimum RAM *
The lowest RAM (memory) required to run a computer program or operating system.
1024 MB
System requirements
Windows operating systems supported *
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows 8.1,Windows 8.1 Enterprise,Windows 8.1 Enterprise x64,Windows 8.1 Pro,Windows 8.1 Pro x64,Windows 8.1 x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported *
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.7 Lion,Mac OS X 10.8 Mountain Lion,Mac OS X 10.9 Mavericks
Minimum processor speed
800 MHz
Mobile operating systems supported
The operating systems e.g. Android, iOS, that can be used with the mobile device.
Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android 4.1, Android 4.2, Android 4.3, Android 4.4, iOS 6.0, iOS 6.1, iOS 7.0, Windows Phone 8
Features
Language version
The version of the language used in software etc. for example English (ENG).
German
Country Distributor
Deutschland 5 distributor(s)
X