Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kaspersky Lab PURE, Base, 1U, 1Y, ENG 1user(s) 1year(s) English

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaspersky Lab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PURE, Base, 1U, 1Y, ENG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1901UCAFS
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaspersky Lab: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4864
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 13 Dec 2017 12:53:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kaspersky Lab PURE, Base, 1U, 1Y, ENG 1user(s) 1year(s) English :
The short editorial description of Kaspersky Lab PURE, Base, 1U, 1Y, ENG 1user(s) 1year(s) English

PURE, UK Edition, Base, 1 user, 1 year, ENG
More>>>

Kaspersky Lab PURE, Base, 1U, 1Y, ENG 1user(s) 1year(s) English:
The official marketing text of Kaspersky Lab PURE, Base, 1U, 1Y, ENG 1user(s) 1year(s) English as supplied by the manufacturer
Total protection for life online
Kaspersky PURE gives you much more than just antivirus software. It’s everything you need to protect all the most important assets in your digital life: your computer, your online accounts, your most valuable data… even your family. It gives you the peace of mind of knowing your digital life is safe, your PC is in tip-top condition, your most valuable information is secure and your family is protected.

FIGHT digital pollution
Kaspersky PURE fights viruses, malware, spyware, spam and more without getting in the way of your applications or your online experience. Its security tools can erase data trails, so hackers can’t follow you online.

KEEP your stuff safe
Protect your precious photos, videos, documents and music from being lost, stolen or corrupted. Advanced backup tools and encryption technology mean total control over who shares your personal data and valuable digital assets.

PROTECT your digital identity
Kaspersky PURE has the tools you need to protect your digital identity. It includes the latest anti-phishing technology, secure password management, virtual keyboard and more… for peace of mind whenever you’re online.

ENSURE your family’s online safety
Kaspersky PURE puts you in complete control of who can use your PCs, what they can do, and when they can do it, online or off. Detailed reporting systems mean you stay informed and your family stays safe. You can even monitor and limit what your kids are doing on social networks.

CENTRALIZE security management
Check your network security status, download updates and start scans and backups from anywhere on your home network, anytime with Home Network Control.

PROTECT everything at once
Kaspersky PURE is a simple, manageable way to protect your PCs, your valuable digital assets, your network and your family. It’s a one-stop shop for computer security, even if you’re no computer expert.

Features
Kaspersky PURE is the easy way to keep your PC safe and in tip-top condition. It’s designed with the home user in mind, combining simple installation and management with advanced features and functionality, and exceptional protection for everyone.

Kaspersky PURE builds on the tried and trusted security functions of Kaspersky Internet Security, adding a host of new and updated features:
- Malware and Spam protection including new enhanced detection and sandbox technologies for strengthened safety.
- Centralized Management of tasks, reports, updates and more from any PC on your network
- Enhanced Password Protection creates, encrypts and stores logins and auto-complete forms. The inbuilt virtual keyboard keeps you safe from key logging malware. You can even carry your passwords securely on a USB stick.
- Advanced Parental Control protects your family with unique features to monitor your kids’ Internet access, PC and application use and communications… including social networks.
- File Shredder uses multi-pass technology to make deleted data unrestorable, even with sophisticated data recovery software and tools.
- Data Backup & Restore keeps your valuable data and files safe from disaster and keeps you in control.
- Data Encryption maximizes security. Create, store and transfer data with password protection and encryption, so you can control exactly who can access your files.
Short summary description Kaspersky Lab PURE, Base, 1U, 1Y, ENG 1user(s) 1year(s) English:
This short summary of the Kaspersky Lab PURE, Base, 1U, 1Y, ENG 1user(s) 1year(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
Kaspersky Lab PURE, Base, 1U, 1Y, ENG, 1, 1 year(s)
Long summary description Kaspersky Lab PURE, Base, 1U, 1Y, ENG 1user(s) 1year(s) English :

Kaspersky Lab PURE, Base, 1U, 1Y, ENG. License quantity: 1, Number of years: 1 year(s). Minimum hard disk space: 500 MB, Minimum RAM: 256 MB

This is an auto-generated long summary of Kaspersky Lab PURE, Base, 1U, 1Y, ENG 1user(s) 1year(s) English based on the first three specs of the first five spec groups.
License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
1
Number of years *
Period of time over which the product may be used.
1 year(s)
System requirements
Minimum hard disk space *
The minimum hard disk space required to store or run a computer program or operating system.
500 MB
Minimum RAM *
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium 300 MHz
System requirements
Minimum system requirements
CD-ROM; Microsoft Windows Installer 2.0; IE 6.0+.
Features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Language version
The version of the language used in software etc. for example English (ENG).
English
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7
X