Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG 3user(s) 2year(s) English

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaspersky Lab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1215UCCDS
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaspersky Lab: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5850
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 13 Dec 2017 12:53:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG 3user(s) 2year(s) English :
The short editorial description of Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG 3user(s) 2year(s) English

Anti-Virus f/ Mac 2011, UK Edition, Base, 3 users, 2 years, ENG
More>>>

Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG 3user(s) 2year(s) English:
The official marketing text of Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG 3user(s) 2year(s) English as supplied by the manufacturer
Essential protection for your Mac
Kaspersky Anti-Virus 2011 for Mac gives you advanced, constantly updated security against Internet threats – without impacting on your computer’s performance. It protects all of your most valuable files: sensitive information, music, photos, and more against the increasing number of viruses aimed at your computer. It gives you peace of mind as you browse the Internet and use online banking, and it stops you passing on malware to other types of computers your friends and colleagues use.
With more than 30,000 new Internet threats identified every single day, your Mac – and more importantly the precious stuff you keep on it – is only ever one click away from a virus attack. Protect it all, simply and effectively, with Kaspersky Anti-Virus 2011 for Mac.

PROTECT your digital life
Contrary to popular belief Mac viruses do exist – and their numbers are increasing all the time. Kaspersky Anti-Virus 2011 for Mac constantly checks files, Internet downloads and mail attachments to neutralize threats before they reach your Mac. And with protection against ‘phishing’ (bogus websites created to fool you into giving away confidential details such as bank passwords and login details), it also safeguards your life online.

TRUST industry-leading technologies
Kaspersky Anti-Virus 2011 for Mac uses the Kaspersky Security Network® cloud-based security technologies to block Internet threats as soon as we know about them, so you’re never left unprotected. It is the first such product available for Mac.

In addition, the latest security technologies from Kaspersky Labs give you seamless, always-on protection from the experts in anti-malware security.

MAXIMIZE protection. Maximize performance
Kaspersky Anti-Virus for Mac is designed to be fast, effective and unobtrusive while keeping your valuable data protected. With just 1% performance impact on your Mac, you can carry on using even the most demanding applications.

ENJOY a familiar Mac look and feel
The user interface in Kaspersky Anti-Virus 2011 for Mac has a familiar look and feel – just like your favorite Mac applications.

Kaspersky Anti-Virus 2011 for Mac builds on the world-renowned capabilities of Kaspersky Lab’s other Anti-Virus solutions to provide powerful, effective, unobtrusive protection against all known Internet threats and malware which is yet unknown.

- Complete threat protection against Trojans, worms, spyware, adware as well as viruses, phishing and 0-day threats affecting Mac OS, Windows and Linux.
- Cloud-based scanning from the Kaspersky Security Network® checks every application, file and site against the very latest malware threat information. As soon as we know about a malware threat, you’re protected against it. Heuristic protection scans files using sophisticated algorithms to see if they appear to be bogus or contain malware. The Kaspersky Lab URL Advisor browser extension alerts you to suspicious websites, protecting you against phishing scams aimed at stealing personal data such as banking details.
- Automatic malware database updates itself several times a day for the very latest protection from malware.
- Multi-core optimization means work is spread across processor cores, enhancing performance and reducing impact on your system. Intelligent scanning means trusted files that haven’t changed are left alone – reducing the resources needed to scan and further improving protection.
- Technical support options include phone and email help from qualified technicians via telephone and email. My Kaspersky Account service organizes requests to technical support. FastTrack Support answers frequently-asked questions, while Kaspersky Lab’s Knowledge Base offers you an online database of detailed answers to questions about installing and using Kaspersky Lab products.
Short summary description Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG 3user(s) 2year(s) English:
This short summary of the Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG 3user(s) 2year(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG, 3, 2 year(s)
Long summary description Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG 3user(s) 2year(s) English :

Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG. License quantity: 3, Number of years: 2 year(s). Minimum hard disk space: 270 MB, Minimum RAM: 512 MB

This is an auto-generated long summary of Kaspersky Lab Anti-Virus f/ Mac 2011, Base, 3U, 2Y, ENG 3user(s) 2year(s) English based on the first three specs of the first five spec groups.
License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
3
Number of years *
Period of time over which the product may be used.
2 year(s)
System requirements
Minimum hard disk space *
The minimum hard disk space required to store or run a computer program or operating system.
270 MB
Minimum RAM *
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Mac
Language version
The version of the language used in software etc. for example English (ENG).
English
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS X 10.5/10.6
X