location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base English 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaspersky Check ‘Kaspersky’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Anti-Virus 2011, UK ED, 5d, 2Y, Base
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1137UCEDS
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘Kaspersky’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaspersky: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base English 2 year(s) :
The long product name of Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base English 2 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Anti-Virus 2011, UK ED, 5 desktop, 2 years, Base, EN
More>>>
Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base English 2 year(s):
The official description of Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base English 2 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Anti-Virus 2011
Essential PC Protection

Kaspersky Anti-Virus 2011 – the backbone of your PC’s security system, offering real-time automated protection from a range of IT threats. Kaspersky Anti-Virus 2011 provides the basic tools needed to protect your PC. Our award-winning technologies work silently in the background while you enjoy your digital life.

Kaspersky Anti-Virus 2011 – the backbone of your PC’s security system, offering real-time automated protection from a range of IT threats:
- Real-time protection against viruses and spyware Improved!
- Scanning of websites and emails for malicious code Improved!
- Protection for your digital identity at all times Improved!
- Vulnerability scan and treatment advice
- Easy-access Desktop gadget New!

Kaspersky Anti-Virus 2011 offers a number of new and improved features together with unique protection technologies to address the latest online threats, keeping your PC running smoothly and customize protection according to your activities:
- Improved: Rescue CD disinfects the system after malware attacks
- Improved: Advanced antimalware technologies even allows installation on infected PCs
- Heuristics-based analysis monitors, restricts and blocks suspicious program behavior
- New: Easy-access Desktop gadget for quick access to program features and settings whenever you need them

Kaspersky Anti-Virus 2011 has a range of unique technologies which heighten security and keep your computer protected and running smoothly:
- Real-time proactive protection against viruses and other malware Improved!
- Scanning of OS and apps for vulnerabilities
- Computer tune-up for better performance and protection
- Rescue CD for system restoration after malware attacks Improved!
- Automatic scheduled scans and updates

Award-winning technologies in Kaspersky Anti-Virus 2011 protect you from a wide range of IT threats:
- Viruses, Trojans, worms and other malware, spyware and adware
- Rootkits, bootkits and other complex threats
- Identity theft by key loggers
- Botnets and various illegal methods of hijacking your PC
- Zero-day attacks and unknown threats
- Drive-by download infections

Short summary description Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base English 2 year(s):
This short summary of the Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base English 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base, 2 year(s)

Long summary description Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base English 2 year(s):
This is an auto-generated long summary of Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base English 2 year(s) based on the first three specs of the first five spec groups.

Kaspersky Anti-Virus 2011, UK ED, 5d, 2Y, Base. License term in years: 2 year(s)

License
Software version
2011
Platform
PC
Language version *
English
License term in years
2 year(s)
System requirements
Minimum processor
800 MHz
Compatible operating systems
Windows Vista/7/XP
Minimum storage drive space
480 MB
Minimum RAM
512 MB
Optical drive required
Yes