location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kaspersky Small Office Security 5 Base English 1 month(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaspersky Check ‘Kaspersky’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Small Office Security 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL4534AAKMG
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘Kaspersky’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaspersky: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kaspersky Small Office Security 5 Base English 1 month(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Base
  • - License term in months: 1 month(s)
  • - Language version: English
Long product name Kaspersky Small Office Security 5 Base English 1 month(s) :
The long product name of Kaspersky Small Office Security 5 Base English 1 month(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Small Office Security 5, Successive License, 1 Month, 1 Mobile Device, 1 File Server, 1 Desktop, Level K(10 - 14)
More>>>
Kaspersky Small Office Security 5 Base English 1 month(s):
The official description of Kaspersky Small Office Security 5 Base English 1 month(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stop Cryptolockers

Anti-cryptor capabilities stop cryptolockers and ransomware in their tracks. Attempts at malicious encryption trigger automatic backup and restore.

Files

Secure sensitive data and protect your business from data breaches, fines and lost business with Backup and Encryption.

Secure Web and Email

Stop spyware, phishing and malicious Internet links from hijacking your business. Secure email and web activity against hidden exploits and a malware.

Finance

Kaspersky Small Office Security safeguards your money, credit card numbers and banking details.

Optimised for Performance

Optimised software performance and PC resource consumption give you more efficient traffic flow, faster web loading times and optimised deployments, updates and start-up time.

Stay Safe on the Move

Protect Android smartphones and tablets with our mobile security and management technologies. Lock, wipe and locate missing devices – Kaspersky Small Office Security protects sensitive information on employee-owned devices.

Short summary description Kaspersky Small Office Security 5 Base English 1 month(s):
This short summary of the Kaspersky Small Office Security 5 Base English 1 month(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Kaspersky Small Office Security 5, Base, 1 month(s)

Long summary description Kaspersky Small Office Security 5 Base English 1 month(s):
This is an auto-generated long summary of Kaspersky Small Office Security 5 Base English 1 month(s) based on the first three specs of the first five spec groups.

Kaspersky Small Office Security 5. License type: Base, License term in months: 1 month(s)

License
License type *
Base
License level
K
Platform
PC/Mac/Mobile
Language version *
English
License term in months
1 month(s)
64-bit computing
Yes
System requirements
Minimum processor speed
1000 MHz
Minimum storage drive space
500 MB
System requirements
Minimum RAM
512 MB
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Mobile operating systems supported
Android 4.0, Android 4.1, Android 4.2, Android 4.3, Android 4.4, Android 5.0, Android 5.1, iOS 8.0, iOS 8.1, iOS 8.2, iOS 8.3, iOS 8.4, iOS 9.0, iOS 9.1, iOS 9.2, iOS 9.3
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Small Business Server 2011, Windows Small Business Server 2011 x64